NEN-EN-ISO 19115

Geographic information - Metadata

inactive
Organization: NEN
Publication Date: 1 February 2005
Status: inactive
Page Count: 154
ICS Code (IT applications in science): 35.240.70
scope:

This International Standard defines the schema required for describing geographic information and services. It provides information about the identification, the extent, the quality, the spatial and temporal schema, spatial reference, and distribution of digital geographic data. This International Standard is applicable to: - the cataloguing of datasets, clearinghouse activities, and the full description of datasets; - geographic datasets, dataset series, and individual geographic features and feature properties. This International Standard defines: - mandatory and conditional metadata sections, metadata entities, and metadata elements; - the minimum set of metadata required to serve the full range of metadata applications (data discovery, determining data fitness for use, data access, data transfer, and use of digital data); - optional metadata elements - to allow for a more extensive standard description of geographic data, if required; - a method for extending metadata to fit specialized needs. Though this International Standard is applicable to digital data, its principles can be extended to many other forms of geographic data such as maps, charts, and textual documents as well as non-geographic data.

Document History

October 1, 2008
Geographic information - Metadata
A description is not available for this item.
NEN-EN-ISO 19115
February 1, 2005
Geographic information - Metadata
This International Standard defines the schema required for describing geographic information and services. It provides information about the identification, the extent, the quality, the spatial and...

References

Advertisement