NEN-EN-ISO 1924-2
Paper and board - Determination of tensile properties - Part 2: Constant rate of elongation method
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1995 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Paper and board): | 85.060 |
scope:
Specifies methods for calculating the tensile index, the tensile energy absorption index and boards, including papers with a high stretch at break if the results are within the capacity of the test instrument. Also applies to the components of corrugated board but not, however, to corrugated board itself.
Document History
February 1, 2009
Paper and board - Determination of tensile properties - Part 2: Constant rate of elongation method (20 mm/min)
This part of ISO 1924 specifies a method for measuring the tensile strength, strain at break and tensile energy absorption of paper and board, using a testing machine operating at a constant rate of...
April 1, 2007
Paper and board - Determination of tensile properties - Part 2: Constant rate of elongation method
This part of ISO 1924 specifies a method for measuring the tensile strength, strain at break and tensile energy absorption of paper and board, using a testing machine operating at a constant rate of...
NEN-EN-ISO 1924-2
May 1, 1995
Paper and board - Determination of tensile properties - Part 2: Constant rate of elongation method
Specifies methods for calculating the tensile index, the tensile energy absorption index and boards, including papers with a high stretch at break if the results are within the capacity of the test...