NEN-EN-ISO 1825

Rubber hoses and hose assemblies for aircraft ground fuelling and defuelling - Specification

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Ground service and maintenance equipment): 49.100
ICS Code (Hoses): 83.140.40
scope:

NEN-EN-ISO 1825 specifies the dimensions and construction of, and requirements for, four types of hose and hose assembly for use in all operations associated with the ground fuelling and defuelling of aircraft. All four types are designed for: a) use with petroleum fuels having an aromatic-hydrocarbon content not exceeding 30 % by volume; b) operation within the temperature range of -30 °C to +65 °C and such that they will be undamaged by climatic conditions of -40 °C to +70 °C when stored in static conditions; c) operation at up to 2,0 MPa (20 bar) maximum working pressure, including surges of pressure which the hose can be subjected to in service.

Document History

NEN-EN-ISO 1825
January 1, 2018
Rubber hoses and hose assemblies for aircraft ground fuelling and defuelling - Specification
NEN-EN-ISO 1825 specifies the dimensions and construction of, and requirements for, four types of hose and hose assembly for use in all operations associated with the ground fuelling and defuelling...
May 1, 2011
Rubber hoses and hose assemblies for aircraft ground fuelling and defuelling - Specification
This International Standard specifies the dimensions and construction of, and requirements for, four types of hose and hose assembly for use in all operations associated with the ground fuelling and...

References

Advertisement