NEN-EN-ISO 1562

Dentistry - Dental casting gold alloys

inactive
Organization: NEN
Publication Date: 1 April 1995
Status: inactive
Page Count: 16
ICS Code (Dental materials): 11.060.10
scope:

Gives the classification of, and specifies requirements and test methods for gold-based dental casting alloys with a content of at least 75% (m/m) of gold and platinum group metals. Applies to casting alloys suitable for the fabrication of dental restorations and appliances. Does not apply to alloys intended for use as the substructure of a metall-ceramic restoration (ISO 9693) nor to dental casting alloys with noble metal content of 25% up to but not including 75% (ISO 8891).

Document History

May 1, 2004
Dentistry - Casting gold alloys
This International Standard gives the classification of, and specifies requirements for, dental casting gold alloys with at least 60 % mass fraction of gold and at least 75 % mass fraction of gold...
October 1, 2002
Dentistry - Casting gold alloys
This International Standard gives the classification of, and specifies requirements for, dental casting gold alloys with at least 60 % mass fraction of gold and at least 75 % mass fraction of gold...
NEN-EN-ISO 1562
April 1, 1995
Dentistry - Dental casting gold alloys
Gives the classification of, and specifies requirements and test methods for gold-based dental casting alloys with a content of at least 75% (m/m) of gold and platinum group metals. Applies to...

References

Advertisement