NEN-EN-ISO 21180
Light conveyor belts - Determination of the maximum tensile strength
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2013 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Conveyors): | 53.040.10 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This International Standard specifies a test method for the determination of the maximum tensile strength of light conveyor belts, according to ISO 21183-1, or of other conveyor belts where ISO 283 is not applicable.
Document History
NEN-EN-ISO 21180
March 1, 2013
Light conveyor belts - Determination of the maximum tensile strength
This International Standard specifies a test method for the determination of the maximum tensile strength of light conveyor belts, according to ISO 21183-1, or of other conveyor belts where ISO 283...
December 1, 2006
Light conveyor belts - Determination of the maximum tensile strength
This International Standard specifies a test method for the determination of the maximum tensile strength of light conveyor belts according to ISO 21183-1, or of other conveyor belts where ISO 283 is...