NEN-EN-ISO 2507-2

Thermoplastics pipes and fittings - Vicat softening temperature - Part 2: Test conditions for unplasticized poly(vinyl chloride) (PVC-U) or chlorinated poly(vinyl chloride) (PVC-C) pipes and fittings and for high impact resistance poly (vinyl chloride) (PVC-HI) pipes

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 16
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

NEN-EN-ISO 2507-2 specifies the particular test conditions for determining the Vicat softening temperature of PVC-U and PVC-C pipes and fittings as well as PVC-HI pipes (the general test method is given in ISO 2507-1). Also gives, for information, the corresponding basic specifications.

Document History

NEN-EN-ISO 2507-2
October 1, 2017
Thermoplastics pipes and fittings - Vicat softening temperature - Part 2: Test conditions for unplasticized poly(vinyl chloride) (PVC-U) or chlorinated poly(vinyl chloride) (PVC-C) pipes and fittings and for high impact resistance poly (vinyl chloride) (PVC-HI) pipes
NEN-EN-ISO 2507-2 specifies the particular test conditions for determining the Vicat softening temperature of PVC-U and PVC-C pipes and fittings as well as PVC-HI pipes (the general test method is...
Advertisement