NEN-EN-ISO 28941-1

Plastics - Poly(phenylene ether) (PPE) moulding and extrusion materials - Part 1: Designation system and basis for specifications

inactive
Organization: NEN
Publication Date: 1 March 2007
Status: inactive
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of ISO 28941 establishes a system of designation for PPE thermoplastic materials, which may be used as the basis for specifications. The types of PPE plastic are differentiated from each other by a classification system based on appropriate levels of the designatory properties a) temperature of deflection under load b) melt volume-flow rate c) Charpy notched impact strength d) flammability and on information about basic polymer parameters, intended application and/or method of processing, important properties, additives, colorants, fillers and reinforcing materials.

Document History

February 1, 2009
Plastics - Poly(phenylene ether) (PPE) moulding and extrusion materials - Part 1: Designation system and basis for specifications
This part of ISO 28941 establishes a system of designation for PPE thermoplastic materials, which may be used as the basis for specifications. The types of PPE plastic are differentiated from each...
NEN-EN-ISO 28941-1
March 1, 2007
Plastics - Poly(phenylene ether) (PPE) moulding and extrusion materials - Part 1: Designation system and basis for specifications
This part of ISO 28941 establishes a system of designation for PPE thermoplastic materials, which may be used as the basis for specifications. The types of PPE plastic are differentiated from each...
Advertisement