NEN-EN-ISO 8130-6

Coating Powders - Part 6: Determination of gel time of thermosetting coating powders at a given temperatur

inactive
Organization: NEN
Publication Date: 1 November 2010
Status: inactive
Page Count: 21
ICS Code (Paints and varnishes): 87.040
scope:

This part of IS0 8130 specifies a method for the determination of the time for a thermosetting coating powder to gel at a specified temperature, normally 180 "C. NOTE 1 The determination of the gel time is a very simple method for the characterization and quality control of coating powders. However, the gel time determined by this method is not directly related to the time for a coating powder to cure in practical applications. The method is not applicable to coating powders with ultra-short gel times (less than 15 s).

Document History

July 1, 2021
Coating powders - Part 6: Determination of gel time of thermosetting coating powders at a given temperature
This document specifies a method for determining the time for a thermosetting coating powder to gel at a specified temperature. A method is described for checking batch to batch variation and for the...
NEN-EN-ISO 8130-6
November 1, 2010
Coating Powders - Part 6: Determination of gel time of thermosetting coating powders at a given temperatur
This part of IS0 8130 specifies a method for the determination of the time for a thermosetting coating powder to gel at a specified temperature, normally 180 “C. NOTE 1 The determination of the gel...
Advertisement