NEN-EN-ISO 845

Cellular plastics and rubbers - Determination of apparent (bulk) density

inactive
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
Page Count: 16
ICS Code (Cellular materials): 83.100
scope:

Specification of a method for determining the apparent density of the bulk density of rigid, semi-rigid or flexible cellular plastics and rubbers. If the material to be tested includes skins formed during moulding, the apparent overall density or the apparent core density may be determined. Each test piece shall be of a shape, that its volume can be easitly calculated.

Document History

August 1, 2009
Cellular plastics and rubbers - Determination of apparent density
This International Standard specifies a method for determining the apparent overall density and the apparent core density of cellular plastics and rubbers. If the material to be tested includes skins...
NEN-EN-ISO 845
June 1, 1995
Cellular plastics and rubbers - Determination of apparent (bulk) density
Specification of a method for determining the apparent density of the bulk density of rigid, semi-rigid or flexible cellular plastics and rubbers. If the material to be tested includes skins formed...
Advertisement