NEN-EN-ISO 527-5
Plastics - Determination of tensile properties - Part 5: Test conditions for unidirectional fibre-reinforced plastic composites
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1997 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Reinforced plastics): | 83.120 |
Document History
January 1, 2022
Plastics - Determination of tensile properties - Part 5: Test conditions for unidirectional fibrereinforced plastic composites
This document specifies the test conditions for the determination of the tensile properties of unidirectional fibre-reinforced plastic composites, based upon the general principles given in ISO...
July 1, 2009
Plastics - Determination of tensile properties - Part 5: Test conditions for unidirectional fibre-reinforced plastic composites
1.1 This part of ISO 527 specifies the test conditions for the determination of the tensile properties of unidirectional fibre-reinforced plastic composites, based upon the general principles given...
NEN-EN-ISO 527-5
June 1, 1997
Plastics - Determination of tensile properties - Part 5: Test conditions for unidirectional fibre-reinforced plastic composites
A description is not available for this item.