NEN-EN-ISO 8989

Plastics - Liquid phenolic resins - Determination of water miscibility

inactive
Organization: NEN
Publication Date: 1 August 1995
Status: inactive
ICS Code (Thermosetting materials): 83.080.10
scope:

This International Standard specifies a method for the determination of the miscibility of water with liquid phenolic resins. Water miscibility is dependent on the conditions and on the degree of condensation of the resin.

Document History

October 1, 1998
Plastics - Liquid phenolic resins - Determination of water miscibility
Specifies a method for the determination of the miscibility of water with liquid phenolic resins. Water miscibility is dependent on the conditions and on the degree of condensation of the resin.
NEN-EN-ISO 8989
August 1, 1995
Plastics - Liquid phenolic resins - Determination of water miscibility
This International Standard specifies a method for the determination of the miscibility of water with liquid phenolic resins. Water miscibility is dependent on the conditions and on the degree of...
Advertisement