NEN-EN-ISO 6860

Paints and varnishes - Bend test (conical mandrel)

inactive
Organization: NEN
Publication Date: 1 April 1995
Status: inactive
Page Count: 14
ICS Code (Paints and varnishes): 87.040
scope:

Is one of four documents which specify empirical test procedures for assessing the resistance of coating films to cracking and/or detachment from the substrate under different conditions of deformation. Describes a test procedure for coating on a metallic substrate when subjected to bending under standard conditions. For a multi-coat system, each coat may be tested separately or the complete system may be tested. The mandrel shall be in the form of a truncated cone. It is mounted horizontally on a base plate. An operating lever with draw bar is provided for bending the test panel. The test panels shall be of burnished steel, busnished tinplate or soft aluminium.

Document History

April 1, 2006
Paints and varnishes - Bend test (conical mandrel)
This International Standard describes an empirical test procedure for assessing the resistance of a coating of paint, varnish or related product to cracking and/or detachment from a metal substrate...
October 1, 2004
Paints and varnishes - Bend test (conical mandrel)
This International Standard describes an empirical test procedure for assessing the resistance of a coating of paint, varnish or related product to cracking and/or detachment from a metal substrate...
NEN-EN-ISO 6860
April 1, 1995
Paints and varnishes - Bend test (conical mandrel)
Is one of four documents which specify empirical test procedures for assessing the resistance of coating films to cracking and/or detachment from the substrate under different conditions of...
Advertisement