NEN-EN-ISP 12066-3
Information and documentation - Open Systems Interconnection (OSI) - International Standardized Profiles ALD2n) - Library and documentation - Interlibrary loan - Part 3: ALD21 Interlibrary loan using ACSE
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
A taxonomy for Library and Documentation Profiles for Application Services has been accepted and is included in ISO/IEC TR 10000-2. This Application Profile for Information and Documentation is intended to be used when the ILL protocol (ISO 10161) is to be used with the connection-oriented ACSE and the Presentation services. This part specifies the following profile: ALD21 ILL, ACSE.
Document History
NEN-EN-ISP 12066-3
January 1, 1996
Information and documentation - Open Systems Interconnection (OSI) - International Standardized Profiles ALD2n) - Library and documentation - Interlibrary loan - Part 3: ALD21 Interlibrary loan using ACSE
A taxonomy for Library and Documentation Profiles for Application Services has been accepted and is included in ISO/IEC TR 10000-2. This Application Profile for Information and Documentation is...