NEN-EN-ISP 10608-2

Information technology - International Standardized Profile TAnnnn - Connection-mode Transport - Service over Connectionless-mode Network Service - Part 2: TA51 profile including subnetwork-dependent requirements for CSMA/CD Local Area Networks (LANs)

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1995
Status: inactive
Page Count: 20
ICS Code (Data communication networks): 33.040.40
ICS Code (Open systems interconnection in general): 35.100.01
scope:

Covers the taxonomy elements identified as "TA" in the Directory of Profiles and ISPs contained in ISO/IEC TR 10000-2. These elements constitute Transport profiles, group A: Connection-mode Transport Service over Connectionless-mode Network Service. Specifies requirements for the profile identified in ISO/IEC TR 10000 as TA51. The complete set of requirements for TA51 consists of the requirements specified in ISO/IEC ISP 10608-1 and 10608-2.

Document History

NEN-EN-ISP 10608-2
January 1, 1995
Information technology - International Standardized Profile TAnnnn - Connection-mode Transport - Service over Connectionless-mode Network Service - Part 2: TA51 profile including subnetwork-dependent requirements for CSMA/CD Local Area Networks (LANs)
Covers the taxonomy elements identified as "TA" in the Directory of Profiles and ISPs contained in ISO/IEC TR 10000-2. These elements constitute Transport profiles, group A: Connection-mode Transport...
Advertisement