NEN-IEC 61300-2-17
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-17: Tests - Cold
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2010 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 61300 details a procedure for determining the suitability of a fibre optic device to withstand environmental conditions of extended low temperature (cold), which may occur in use, storage and/or transport. This procedure does not assess the ability of a device to operate during temperature variations; in this case, IEC 61300-2-22 would be used.
Document History
NEN-IEC 61300-2-17
December 1, 2010
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-17: Tests - Cold
This part of IEC 61300 details a procedure for determining the suitability of a fibre optic device to withstand environmental conditions of extended low temperature (cold), which may occur in use,...