NEN-IEC 61936-1

Power installations exceeding 1 kV a.c. - Part 1: Common rules

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2002
Status: inactive
Page Count: 188
ICS Code (Electrical engineering in general): 29.020
ICS Code (Electrical insulation in general): 29.080.01
scope:

Provides, in a convenient form, common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and including 60 Hz, so as to provide safety and proper functioning for the use intended.

Document History

NEN-IEC 61936-1
December 1, 2002
Power installations exceeding 1 kV a.c. - Part 1: Common rules
Provides, in a convenient form, common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and...
Advertisement