NEN-IEC 62255-2
Multicore and symmetrical pair/quad cables for broadband digital communications (high bit rate digital access telecommunication networks) - Outside plant cables - Part 2: Unfilled cables - Sectional specification
| Organization: | NEN |
| Publication Date: | 1 July 2005 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
This sectional specification relates to IEC 62255-1. This standard is applicable to unfilled cables having a metallic screen over the cable core, a polyethylene jacket, copper conductors, and solid or cellular insulation. An inner polyethylene jacket under the metallic screen may be provided. These cables are typically available in 6 to 300 pair. These cables are suitable for installation into ducts or installed aerially by lashing to a support strand or by being self-supporting. The self-supporting properties may be achieved by utilizing a galvanized steel strength member or by an integral or multi-layers of glass or synthetic reinforcing members. The cables covered by this specification are differentiated by bandwidth and are classified by having a maximum reference frequency of 30 MHz, 60 MHz, or 100 MHz.
Document History