NEN-ISO 10791-4
Test conditions for machining centres - Part 4: Accuracy and repeatability of positioning of linear and rotary axes
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1998 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Machining centres): | 25.040.10 |
scope:
Specifies, with reference to ISO 230-2, the tolerances which apply to the positioning tests for linear axes, up to 2000 mm in length, and rotary axes of machining centres. It does not deal with environmental conditions, warm-up of the machine and measuring methods, already described in ISO 230-2.
Document History
NEN-ISO 10791-4
August 1, 1998
Test conditions for machining centres - Part 4: Accuracy and repeatability of positioning of linear and rotary axes
Specifies, with reference to ISO 230-2, the tolerances which apply to the positioning tests for linear axes, up to 2000 mm in length, and rotary axes of machining centres. It does not deal with...