NEN-ISO 10816-2
Mechanical vibration - Evaluation of machine vibration by measurements on non-rotating parts - Part 2: Land-based steam turbines and generators in excess of 50 MW with normal operating speeds of 1 500 r/min, 1 800 r/min, 3 000 r/min and 3 600 r/min
| Organization: | NEN |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Generating sets): | 29.160.40 |
| ICS Code (Vibrations, shock and vibration measurements): | 17.160 |
| ICS Code (Gas and steam turbines. Steam engines): | 27.040 |
scope:
This part of ISO 10816 applies to land-based steam turbines and generators with power outputs greater than 50 MW and a normal operating speed of 1500 r/min, 1800 r/min, 3000 r/min or 3600 r/min. It also includes steam turbines and/or generators which are directly coupled to a gas turbine (such as for combined-cycle applications). In such cases the criteria of this part of ISO 10816 apply only to the steam turbine and the generator (including synchronizing clutches). Evaluation of the gas turbine vibration should be carried out in accordance with ISO 7919-4 and ISO 10816-4.
Document History