NEN-ISO 10300-2

Calculaton of load capacity of bevel gears - Part 2: Calculation of surface durability (pitting)

inactive
Organization: NEN
Publication Date: 1 September 2001
Status: inactive
Page Count: 26
ICS Code (Gears): 21.200
scope:

Specifies the basic formulae for use in the determination of the surface load capacity of straight and helical bevel, zerol bevel and spiral bevel gears. It includes formulae for all influences on surface durability for which quantitative assessments can be made. It applies to oil-lubricated transmissions, as long as sufficient lubricant is present in the mesh at all times.

Document History

September 1, 2023
Calculation of load capacity of bevel gears - Part 2: Calculation of surface durability (macropitting)
This document specifies the basic formulae for use in the determination of the surface load capacity of straight and helical (skew), Zerol and spiral bevel gears including hypoid gears, and comprises...
April 1, 2014
Calculation of load capacity of bevel gears - Part 2: Calculation of surface durability (pitting)
NEN-ISO 10300-2 specifies the basic formulae for use in the determination of the surface load capacity of straight and helical (skew), Zerol and spiral bevel gears including hypoid gears, and...
NEN-ISO 10300-2
September 1, 2001
Calculaton of load capacity of bevel gears - Part 2: Calculation of surface durability (pitting)
Specifies the basic formulae for use in the determination of the surface load capacity of straight and helical bevel, zerol bevel and spiral bevel gears. It includes formulae for all influences on...
Advertisement