NEN-ISO 105-F01

Textiles - Tests for colour fastness - Part F01: Specification for wool adjacent fabric

active, Most Current
Organization: NEN
Publication Date: 1 March 2001
Status: active
Page Count: 14
ICS Code (Textiles in general): 59.080.01
scope:

Specifies an undyed wool adjacent fabric which may be used for the assessment of staining in colour fastness tests. The staining properties of the wool adjacent fabric under test are assessed against a wool reference adjacent fabric, using two wool and a cotton dyed reference fabric, all of them available from a specified source.

Document History

NEN-ISO 105-F01
March 1, 2001
Textiles - Tests for colour fastness - Part F01: Specification for wool adjacent fabric
Specifies an undyed wool adjacent fabric which may be used for the assessment of staining in colour fastness tests. The staining properties of the wool adjacent fabric under test are assessed against...
Advertisement