NEN-ISO 105-F06
Textiles - Tests for colour fastness - Part F06: Specification for silk adjacent fabric
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2000 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
Specifies an undyed silk adjacent fabric which may be used for the assessment of staining in colour fastness tests. The staining properties of the silk adjacent fabric under test are assessed against a silk reference adjacent fabric, using a silk dyed reference fabric, both of which are available from a specified source.
Document History
NEN-ISO 105-F06
April 1, 2000
Textiles - Tests for colour fastness - Part F06: Specification for silk adjacent fabric
Specifies an undyed silk adjacent fabric which may be used for the assessment of staining in colour fastness tests. The staining properties of the silk adjacent fabric under test are assessed against...