NEN-ISO 11040-5

Prefilled syringes - Part 5: Plunger stoppers for injectables

active, Most Current
Organization: NEN
Publication Date: 1 January 2012
Status: active
Page Count: 12
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This part of ISO 11040 specifies the shape, dimensions, material, performance requirements and labelling of plunger stoppers for glass barrels (single-chamber design) for injection preparations in accordance with ISO 11040-4. Plunger stoppers specified in this part of ISO 11040 are intended for single use only. This part of ISO 11040 is not applicable to barrier-coated plunger stoppers.

Document History

NEN-ISO 11040-5
January 1, 2012
Prefilled syringes - Part 5: Plunger stoppers for injectables
This part of ISO 11040 specifies the shape, dimensions, material, performance requirements and labelling of plunger stoppers for glass barrels (single-chamber design) for injection preparations in...
January 1, 2002
Prefilled syringes - Part 5: Plungers for injectables
This part of ISO 11040 applies to plungers for glass barrels (single-chamber design) for injection preparations in accordance with ISO 11040-4 and specifies materials, dimensions and performance...
Advertisement