NEN-ISO 11042-1

Gas turbines - Exhaust gas emission - Part 1: Measurement and evaluation

active, Most Current
Organization: NEN
Publication Date: 1 September 1996
Status: active
Page Count: 42
ICS Code (Stationary source emissions): 13.040.40
ICS Code (Gas and steam turbines. Steam engines): 27.040
scope:

Establishes the methods used for the measurment and evaluation of the emission of the exhaust gases from gas turbines and defines appropriate emission terms. It presents requirements for the test environment and instrumentation as well as the quality of measurmement and correction of data. This allows uniform judgement of the exhaust emissions. The relationship between the various forms of expressing the exhaust emissions is also given.

Document History

NEN-ISO 11042-1
September 1, 1996
Gas turbines - Exhaust gas emission - Part 1: Measurement and evaluation
Establishes the methods used for the measurment and evaluation of the emission of the exhaust gases from gas turbines and defines appropriate emission terms. It presents requirements for the test...
Advertisement