NEN-ISO 12647-5

Graphic technology - Process control for the manufacture of half-tone colour separations, proof and production prints - Part 5: Screen printing

active, Most Current
Organization: NEN
Publication Date: 1 January 2015
Status: active
Page Count: 19
ICS Code (Graphic technology in general): 37.100.01
scope:

NEN-ISO 12647-5 specifies the requirements for the screen printing of four-colour process-colour material used for display, signage, and graphics using flat bed or cylinder printing equipment. Both the size and resolution of the finished product are unrestricted. The process stages included are - data preparation and delivery, - proof production, - printing forme preparation, and - production printing.

Document History

NEN-ISO 12647-5
January 1, 2015
Graphic technology - Process control for the manufacture of half-tone colour separations, proof and production prints - Part 5: Screen printing
NEN-ISO 12647-5 specifies the requirements for the screen printing of four-colour process-colour material used for display, signage, and graphics using flat bed or cylinder printing equipment. Both...
January 1, 2002
Graphic technology - Process control for the manufacture of half-tone colour separations, proof and production prints - Part 5: Screen printing
Specifies a number of process parameters and their values to be applied when preparing colour separations for four-colour screen process printing when producing four-colour proof and production...
Advertisement