NEN-ISO 11833-2
Plastics - Unplasticized poly(vinyl chloride) sheets - Types, dimensions and characteristics - Part 2: Sheets of thickness less than 1 mm
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1998 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
Specifies requirements for sheets and films of unplasticized poly(vinyl chloride) (PVC-U) and the test methods to be used to measure the required values. It applies only to sheets of thickness less than 1,0 mm.
Document History
NEN-ISO 11833-2
August 1, 1998
Plastics - Unplasticized poly(vinyl chloride) sheets - Types, dimensions and characteristics - Part 2: Sheets of thickness less than 1 mm
Specifies requirements for sheets and films of unplasticized poly(vinyl chloride) (PVC-U) and the test methods to be used to measure the required values. It applies only to sheets of thickness less...