NEN-IEC 62265
Advanced Library Format (ALF) describing Integrated Circuit (IC) technology, cells and blocks
| Organization: | NEN |
| Publication Date: | 1 July 2005 |
| Status: | inactive |
| Page Count: | 302 |
| ICS Code (Applications of information technology): | 35.240 |
| ICS Code (Microprocessor systems): | 35.160 |
| ICS Code (Industrial automation systems): | 25.040 |
scope:
The scope of this standard is to serve as the data specification language of library elements for design applications used to implement an integrated circuit (IC). The range of abstraction shall include from the register-transfer level (RTL) to the physical level. The language shall model behavior, timing, power, signal integrity, physical abstraction and physical implementation rules of library elements. Library elements for implementation of an IC include sets of predefined components, composed of transistors and interconnect, and sets of predefined rules for the assembly of such components. The design of application-specific
Document History