NEN-ISO 13041-5
Test conditions for numerically controlled turning machines and turning centres - Part 5: Accuracy of speeds and interpolations
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (Numerically controlled machines): | 25.040.20 |
scope:
NEN-ISO 13041-5 specifies, with references to ISO 230-1 and ISO 230-4, certain kinematic tests for numerically controlled (NC) turning machines and turning centres, concerning the spindle speeds, the feed speeds of the individual NC linear axes, and the accuracy of the paths described by the simultaneous movement of two or more NC linear and/or rotary axes.
Document History
NEN-ISO 13041-5
March 1, 2015
Test conditions for numerically controlled turning machines and turning centres - Part 5: Accuracy of speeds and interpolations
NEN-ISO 13041-5 specifies, with references to ISO 230-1 and ISO 230-4, certain kinematic tests for numerically controlled (NC) turning machines and turning centres, concerning the spindle speeds, the...
December 1, 2006
Test conditions for numerically controlled turning machines and turning centres - Part 5: Accuracy of feeds, speeds and interpolations
This part of ISO 13041 specifies, with reference to ISO 230-1, certain kinematic tests for numerically controlled (NC) turning machines and turning centres, concerning the spindle speeds, the feeds...