NEN-ISO 12176-3

Plastics pipes and fittings - Equipment for fusion jointing polyethylene systems - Part 3: Operator's badge

active, Most Current
Organization: NEN
Publication Date: 1 February 2011
Status: active
Page Count: 16
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Plastics fittings): 23.040.45
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 12176 describes the format and the contents of a fusion operator's badge, which is used during the construction of polyethylene (PE) piping systems for the supply of gaseous fuels or water to identify the fusion operator and to activate or deactivate the fusion-jointing equipment. The objective of this part of ISO 12176 is to achieve international interoperability between the operator's badge and the card-reading equipment of fusion-jointing equipment conforming to ISO 12176-1 or ISO 12176-2. The fusion-jointing equipment is required to read either the bar code or the magnetic-stripe code of the badge and to call up the corresponding data within the equipment in a standard format.

Document History

NEN-ISO 12176-3
February 1, 2011
Plastics pipes and fittings - Equipment for fusion jointing polyethylene systems - Part 3: Operator's badge
This part of ISO 12176 describes the format and the contents of a fusion operator's badge, which is used during the construction of polyethylene (PE) piping systems for the supply of gaseous fuels or...
Advertisement