NEN-ISO 13297
Small craft - Electrical systems - Alternating current installations
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Small craft): | 47.080 |
scope:
Establishes the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages less than 250 V single phase on small craft of up to 24 m length of hull.
Document History
NEN-ISO 13297
January 1, 1996
Small craft - Electrical systems - Alternating current installations
Establishes the requirements for the design, construction and installation of low-voltage alternating current electrical systems which operate at nominal voltages less than 250 V single phase on...