NEN-ISO 10464

Gas cylinders - Refillable welded steel cylinders for liquefied petroleum gas (LPG) - Periodic inspection and testing

active, Most Current
Organization: NEN
Publication Date: 1 August 2004
Status: active
Page Count: 26
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Gas cylinders): 23.020.35
scope:

This International Standard specifies the intervals and inspection and testing procedures for the periodic inspection of refillable welded steel dedicated LPG cylinders of water capacity from 0,5 l up to and including 150 l. It applies to cylinders protected by a system to prevent external corrosion and designed and manufactured in accordance with ISO 4706, ISO 22991 or an equivalent design and construction standard. This International Standard may also apply to other refillable welded steel cylinder designs for LPG with the approval of the national authority. Cylinders for the on-board storage of LPG as a fuel for vehicles are excluded from this standard, except cylinders used for fork-lift truck applications.

Document History

NEN-ISO 10464
August 1, 2004
Gas cylinders - Refillable welded steel cylinders for liquefied petroleum gas (LPG) - Periodic inspection and testing
This International Standard specifies the intervals and inspection and testing procedures for the periodic inspection of refillable welded steel dedicated LPG cylinders of water capacity from 0,5 l...
Advertisement