NEN-ISO 1279

Essential oils - Determination of carbonyl value - Potentiometric methods using hydroxylammonium chloride

active, Most Current
Organization: NEN
Publication Date: 1 July 1997
Status: active
Page Count: 14
ICS Code (Essential oils): 71.100.60
scope:

Specifies two methods for the potentiometric determination of the carbonyl value of essential oils which contain carbonyl compounds, either aldehydes or ketones. Method I is based on a cold oximation reaction with hydroxylammonium chloride. It applies to essential oils whose main constituents are easily oximable aldehydes and ketones, with the exception of citronellal which needs a low temperature to avoid cyclication phenomena and acetalization. Method II is based on a hot oximation reaction with hydroxylammonium chloride. It applies to essential oils whose main constituents are ketones which are in general oximable only with difficulty.

Document History

NEN-ISO 1279
July 1, 1997
Essential oils - Determination of carbonyl value - Potentiometric methods using hydroxylammonium chloride
Specifies two methods for the potentiometric determination of the carbonyl value of essential oils which contain carbonyl compounds, either aldehydes or ketones. Method I is based on a cold oximation...
Advertisement