NEN-ISO 16620-3

Plastics - Biobased content - Part 3: Determination of biobased synthetic polymer content

active, Most Current
Organization: NEN
Publication Date: 1 May 2015
Status: active
Page Count: 17
ICS Code (Plastics in general): 83.080.01
scope:

NEN-ISO 16620-3 specifies the method of determining the amounts of biobased part in the biobased synthetic polymer in plastics products. This calculation method for biobased synthetic polymer content is based on the mass of biobased synthetic polymer in the plastics products. This part of ISO 16620 is applicable to plastic products and plastic materials, polymer resins, monomers, or additives, which are made from biobased or fossil-based constituents. Knowing the biobased content of plastic products is useful when evaluating their environmental impact.

Document History

NEN-ISO 16620-3
May 1, 2015
Plastics - Biobased content - Part 3: Determination of biobased synthetic polymer content
NEN-ISO 16620-3 specifies the method of determining the amounts of biobased part in the biobased synthetic polymer in plastics products. This calculation method for biobased synthetic polymer content...
Advertisement