NEN-ISO 18164

Passenger car, truck, bus and motorcycle tyres - Methods of measuring rolling resistance

active, Most Current
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 30
ICS Code (Road vehicle tyres): 83.160.10
scope:

This International Standard specifies methods for measuring rolling resistance, under controlled laboratory conditions, for new pneumatic tyres designed primarily for use on passenger cars, trucks, buses and motorcycles. The relationship between values obtained and the fuel economy of the vehicle is undetermined, and such values are not intended to be used to indicate levels of performance or quality. This International Standard applies to all passenger car, truck, bus and motorcycle tyres. Measurement of tyres using this method enables comparisons to be made between the rolling resistance of new tyres when they are free-rolling straight ahead, in a position perpendicular to the drum outer surface, and in steady-state conditions. In measuring tyre rolling resistance, it is necessary to measure small forces in the presence of much larger forces. It is, therefore, essential that equipment and instrumentation of appropriate accuracy be used.

Document History

NEN-ISO 18164
July 1, 2005
Passenger car, truck, bus and motorcycle tyres - Methods of measuring rolling resistance
This International Standard specifies methods for measuring rolling resistance, under controlled laboratory conditions, for new pneumatic tyres designed primarily for use on passenger cars, trucks,...
Advertisement