NEN-ISO 1496-5

Series 1 freigt containers - Specification and testing - Part 5: Platform containers

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1980
Status: inactive
ICS Code (General purpose containers): 55.180.10
scope:

This International Standard sets out basic requirements for the specification and testing of ISO series 1, Part V, platform containers designated 1A, !B, 1C and 1D which, with certain limitations (for example cannot be stacked or top by means of conventional spreaders when loaded), are suitable for international exchange and for conveyance by road, rail and sea, including interchange between these forms of transport. The equipment covered by this International Standard is defined as a loadable platform having no superstructure whatever but having the same length and width as thew base of series 1 containers, and equipped with top and bottom corner fittings, located in plan view as on other series 1 containers, so that some of the same securing and lifting devices can be used.

Document History

NEN-ISO 1496-5
March 1, 1980
Series 1 freigt containers - Specification and testing - Part 5: Platform containers
This International Standard sets out basic requirements for the specification and testing of ISO series 1, Part V, platform containers designated 1A, !B, 1C and 1D which, with certain limitations...
Advertisement