NEN-ISO 15500-1

Road vehicles - Compressed natural gas (CNG) fuel system components - Part 1: General requirements and definitions

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 17
ICS Code (Fuel systems): 43.060.40
scope:

NEN-ISO 15500-1 specifies general requirements and definitions of compressed natural gas fuel system components, intended for use on the types of motor vehicles as defined in ISO 3833. It also provides general design principles, and specifies requirements for instructions and marking. This part of ISO 15500 is applicable to vehicles (mono-fuel, bi-fuel, or dual-fuel applications) using natural gas in accordance with ISO 15403-1. It is not applicable to the following: a) liquefied natural gas (LNG) fuel system components located upstream of, and including, the vaporizer; b) fuel containers; c) stationary gas engines; d) container mounting hardware; e) electronic fuel management; f) refuelling receptacles.

Document History

NEN-ISO 15500-1
December 1, 2015
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 1: General requirements and definitions
NEN-ISO 15500-1 specifies general requirements and definitions of compressed natural gas fuel system components, intended for use on the types of motor vehicles as defined in ISO 3833. It also...
June 1, 2003
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 1: General requirements and definitions
A description is not available for this item.
April 1, 2000
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 1: General requirements and definitions
Specifies general requirements and definitions of compressed natural gas fuel system components, intended for use on the types of motor vehicles as defined in ISO 3833. It also provides general...
Advertisement