NEN-ISO 2179

Electroplated coatings of tin-nickel alloy - Specification and test methods

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1998
Status: inactive
Page Count: 10
ICS Code (Metallic coatings): 25.220.40
scope:

Specifies requirements for electroplated coatings of the intermetallic compound SnNi, with a composition of approximately 65% (m/m) tin and 35% (m/m) nickel. It does not apply to threaded components, coatings on cheet, strips or wire in the unfabricated form, coatings on coil springs, electroplating of steels with tensile strength greater than 1000 MPa.

Document History

NEN-ISO 2179
November 1, 1998
Electroplated coatings of tin-nickel alloy - Specification and test methods
Specifies requirements for electroplated coatings of the intermetallic compound SnNi, with a composition of approximately 65% (m/m) tin and 35% (m/m) nickel. It does not apply to threaded components,...

References

Advertisement