NEN-ISO 17458-3

Road vehicles - FlexRay communications system - Part 3: Data link layer conformance test specification

active, Most Current
Organization: NEN
Publication Date: 1 February 2013
Status: active
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

This part of ISO 17458 specifies the FlexRay protocol conformance test. This test verifies the conformance of FlexRay communication controllers with respect to ISO 17458-2. Some testability requirements are given in 6.2.2.3 and 6.6 and are applicable for FlexRay communication controllers to pass the conformance test

Document History

NEN-ISO 17458-3
February 1, 2013
Road vehicles - FlexRay communications system - Part 3: Data link layer conformance test specification
This part of ISO 17458 specifies the FlexRay protocol conformance test. This test verifies the conformance of FlexRay communication controllers with respect to ISO 17458-2. Some testability...
Advertisement