NEN-ISO 2535

Plastics - Unsaturated polyester resins - Measurement of gel time at 25 °C

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1997
Status: inactive
ICS Code (Thermosetting materials): 83.080.10
scope:

Specifies a method of measuring, under defined conditions, the gel time at 25°C of unsaturated polyester resins. This method is applicable to all resins, but is particularly useful for cold-setting resins.

Document History

NEN-ISO 2535
May 1, 1997
Plastics - Unsaturated polyester resins - Measurement of gel time at 25 °C
Specifies a method of measuring, under defined conditions, the gel time at 25°C of unsaturated polyester resins. This method is applicable to all resins, but is particularly useful for cold-setting...
April 1, 1978
Plastics - Unsaturated polyester resins - Measurement of gel time at 25 ° C
This International Standard specifies a method of measuring, under defined conditions, the gel time at 25 ° C of unsatured polyester resins. This method is applicable to all resins, but is...
Advertisement