NEN-ISO 2351-1

Assembly tools for screws and nuts - Machine-operated screwdriver bits - Part 1: Screwdriver bits for slotted head screws

active, Most Current
Organization: NEN
Publication Date: 1 February 2007
Status: active
Page Count: 13
ICS Code (Hand-held tools in general): 25.140.01
scope:

This part of ISO 2351 prescribes the technical specifications for machine-operated screwdriver bits for slotted head screws. It applies to bits with male hexagon drive or with cylindrical flat end drive as defined in ISO 1173, and to tips for screwdrivers Type C as defined in ISO 2380-1. It also gives recommended combinations between tips and bits.

Document History

NEN-ISO 2351-1
February 1, 2007
Assembly tools for screws and nuts - Machine-operated screwdriver bits - Part 1: Screwdriver bits for slotted head screws
This part of ISO 2351 prescribes the technical specifications for machine-operated screwdriver bits for slotted head screws. It applies to bits with male hexagon drive or with cylindrical flat end...
September 1, 2002
Assembly tools for screws and nuts - Machine-operated screwdriver bits - Part 1: Screwdriver bits for slotted head screws
This part of ISO 2351 prescribes the technical specifications for machine-operated screwdriver bits for slotted head screws. It applies to bits with male hexagon drive or with cylindrical flat end...
Advertisement