NEN-ISO 18549-1
Metallic powders - Determination of apparent density and flow rate at elevated temperatures - Part 1: Determination of apparent density at elevated temperatures
| Organization: | NEN |
| Publication Date: | 1 April 2009 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
This part of ISO 18549 describes a method for the determination of apparent density at elevated temperatures for powder mixes, based on iron or steel powders and intended for warm compaction. The method is, to a large extent, based on the apparent density method (funnel method) standardized in ISO 3923-1, but either of the two funnels that are mentioned can be selected after agreement between the parties involved.
Document History