NEN-ISO 2982-1

Rolling bearings - Accessories - Part 1: Dimensions for adapter sleeve assemblies and withdrawal sleeves

active, Most Current
Organization: NEN
Publication Date: 1 April 2013
Status: active
Page Count: 16
ICS Code (Rolling bearings): 21.100.20
scope:

This part of ISO 2982 specifies: - boundary dimensions of adapter sleeves with taper 1:12 and withdrawal sleeves with tapers 1:12 and 1:30 for rolling bearings of a number of dimension series as specified in ISO 15; - the outside diameter of suitable locknuts; - distance from bearing small bore face to outer face of locknut; - distance from bearing small bore face to outer face of bolt head; - overall length of withdrawal sleeve and bearing ring.

Document History

NEN-ISO 2982-1
April 1, 2013
Rolling bearings - Accessories - Part 1: Dimensions for adapter sleeve assemblies and withdrawal sleeves
This part of ISO 2982 specifies: - boundary dimensions of adapter sleeves with taper 1:12 and withdrawal sleeves with tapers 1:12 and 1:30 for rolling bearings of a number of dimension series as...
April 1, 1998
Roller bearings - Accessories - Part 1: Tapered sleeves - Dimensions
Specifies boundary dimensions of adapter sleeves and withdrawal sleeves for rolling bearings and the outside diameter of suitable locknuts.
Advertisement