NEN-ISO 3741
Acoustics - Determination of sound power levels of noise sources - Precision methods for broad-band sources in reverberation rooms
| Organization: | NEN |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
| ICS Code (Acoustic measurements and noise abatement in general): | 17.140.01 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This Standard specifies a direct method and a comparison method for determining the sound power level produced by a source. It specifies test room requirements, source location and operating conditions, instrumentation and techniques for obtaining an estimate of mean-square sound pressure from which the sound power level of the source in octave or on e- third octave bands is calculated. This International Standard applies primarily to sources which produce steady broad-band noise as defined in ISO 2204. This International Standard applies only to small noise sources, i.e. sources with volumes which are preferably not greater than 1 % of the volume of the reverberation room used for the test
Document History