NEN-ISO 3852
Iron ores for blast furnace and direct reduction feedstocks - Determination of bulk density
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2007 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Iron ores): | 73.060.10 |
scope:
This International Standard specifies two methods of determining the bulk density of iron ores. Method 1 is applicable to natural iron ore and processed iron ore having a nominal top size of 40 mm. Method 2 is applicable to any natural iron ores and processed ores, regardless of size.
Document History
NEN-ISO 3852
September 1, 2007
Iron ores for blast furnace and direct reduction feedstocks - Determination of bulk density
This International Standard specifies two methods of determining the bulk density of iron ores. Method 1 is applicable to natural iron ore and processed iron ore having a nominal top size of 40 mm....