NEN-ISO 4266-5

Petroleum and liquid petroleum products - Measurement of level and temperature in storage tanks by automatic methods - Part 5: Measurement of temperature in marine vessels

active, Most Current
Organization: NEN
Publication Date: 1 December 2002
Status: active
Page Count: 22
ICS Code (Volumetric equipment and measurements): 75.180.30
scope:

This part of ISO 4266 gives guidance on the selection, accuracy, installation, commissioning, calibration and verification of automatic tank thermometers (ATTs) in fiscal/custody transfer applications in which the ATT is used for measuring the temperature of petroleum and liquid petroleum products having a Reid vapour pressure less than 100 kPa, stored in cargo tanks on board marine vessels.

Document History

NEN-ISO 4266-5
December 1, 2002
Petroleum and liquid petroleum products - Measurement of level and temperature in storage tanks by automatic methods - Part 5: Measurement of temperature in marine vessels
This part of ISO 4266 gives guidance on the selection, accuracy, installation, commissioning, calibration and verification of automatic tank thermometers (ATTs) in fiscal/custody transfer...
Advertisement