NEN-ISO 4952
Structural steels with improved atmospheric corrosion resistance
| Organization: | NEN |
| Publication Date: | 1 April 2003 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
This International Standard specifies the chemical and mechanical characteristics, methods of manufacture, the acceptance conditions and the marking of structural steel products possessing improved atmospheric corrosion resistance. This International Standard applies to plates having a thickness of 4 mm and over, hot-rolled on reversing mills, wide flats, bars and hot-rolled sections generally used in the delivery condition and which, as a rule, form part of the bolted, riveted or welded structures in metal constructions1) and which have improved atmospheric corrosion resistance.
Document History