NEN-ISO 4039-2

Road vehicles - Pneumatic braking systems - Part 2: Pipes, male fittings and tapped holes with conical sealing surface

active, Most Current
Organization: NEN
Publication Date: 1 September 1998
Status: active
Page Count: 14
ICS Code (Braking systems): 43.040.40
scope:

Specifies the essential dimensions and material requirements for metallic and thermoplastics pipes, male fittings and tapped holes with a conical sealing surface, of the metric series, used in pneumatic braking systems on road vehicles using compressed air at a pressure below 2 MPa (20 bar).

Document History

NEN-ISO 4039-2
September 1, 1998
Road vehicles - Pneumatic braking systems - Part 2: Pipes, male fittings and tapped holes with conical sealing surface
Specifies the essential dimensions and material requirements for metallic and thermoplastics pipes, male fittings and tapped holes with a conical sealing surface, of the metric series, used in...
Advertisement