NEN-ISO 7764

Iron ores - Preparation of predried test samples for chemical analysis

active, Most Current
Organization: NEN
Publication Date: 1 May 2006
Status: active
Page Count: 10
ICS Code (Iron ores): 73.060.10
scope:

This International Standard specifies a method for the preparation of predried test samples of natural iron ores, and iron ore concentrates and agglomerates, including sinter products, which are to be used for the determination of analytical values of constituents on a dry basis. The method is not applicable to the following types of ores: a) processed ores containing metallic iron (direct-reduced iron); b) natural or processed ores in which the mass fraction of sulfur is higher than 0,2 %; c) natural or processed ores in which the content of combined water is higher than 2,5 % by mass.

Document History

NEN-ISO 7764
May 1, 2006
Iron ores - Preparation of predried test samples for chemical analysis
This International Standard specifies a method for the preparation of predried test samples of natural iron ores, and iron ore concentrates and agglomerates, including sinter products, which are to...
Advertisement