NEN-ISO 7043

Prevailing torque type hexagon nuts with flange (with non-metallic insert), style 2 - Product grades A and B

active, Most Current
Organization: NEN
Publication Date: 1 September 2012
Status: active
Page Count: 14
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque type hexagon nuts with flange (with non-metallic insert), of style 2, with threads from M5 to M20 inclusive, in product grade A for threads up to and including M16 and product grade B for threads above M16, and with property classes 8, 9 and 10. If other specifications are required, they can be selected from existing International Standards, for example ISO 261, ISO 724, ISO 898-2, ISO 965-2, ISO 2320 and ISO 4759-1.

Document History

NEN-ISO 7043
September 1, 2012
Prevailing torque type hexagon nuts with flange (with non-metallic insert), style 2 - Product grades A and B
This International Standard specifies the characteristics of prevailing torque type hexagon nuts with flange (with non-metallic insert), of style 2, with threads from M5 to M20 inclusive, in product...
Advertisement