NEN-ISO 8092-1

Road vehicles - Flat, quick-connect terminations - Part 1: Tabs for singles pole connections

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1992
Status: inactive
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 8092 lays down the dimensions, configuration, material and plating of tabs for electrical single pole connections in road vehicles, which can be fitted into female connectors such as those given as examples in annex A. This part of ISO 8092 applies to single pole flat, quick-connect terminations used to connect electrical equipment to the electrical harness, and/or to connect conductors of the electrical on-board system of road vehicles with a nominal voltage of 6 V, 12 V or 24 V.

Document History

NEN-ISO 8092-1
February 1, 1992
Road vehicles - Flat, quick-connect terminations - Part 1: Tabs for singles pole connections
This part of ISO 8092 lays down the dimensions, configuration, material and plating of tabs for electrical single pole connections in road vehicles, which can be fitted into female connectors such as...
Advertisement